multicomp PRO Power Entry, Rcpt, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro MC001537

Description
POWER ENTRY, RCPT, 10A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RCPT, 10A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro - 13AC7926 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro
13AC7926
Power Entry, Rcpt, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro 13AC7926
POWER ENTRY, RCPT, 10A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY, RCPT, 10A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7926
Product Name Power Entry, Rcpt, 10A, 250Vac, Qc; Iec Connector Type Multicomp Pro
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details