multicomp PRO Connector, Rj45, Jack, R/a, 8P8C, Tht; Lan Category Multicomp Pro MC001526

Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, R/a, 8P8C, Tht; Lan Category Multicomp Pro - 06AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Lan Category Multicomp Pro
06AC4195
Connector, Rj45, Jack, R/a, 8P8C, Tht; Lan Category Multicomp Pro 06AC4195
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; LAN Category:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type:RJ45; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; RoHS Compliant: Yes

Supplier's Site
Connector Rj45 Jack R/a 8P8C Tht Multicomp Pro - 09AK5443 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rj45 Jack R/a 8P8C Tht Multicomp Pro
09AK5443
Connector Rj45 Jack R/a 8P8C Tht Multicomp Pro 09AK5443
CONNECTOR RJ45 JACK R/A 8P8C THT

CONNECTOR RJ45 JACK R/A 8P8C THT

Supplier's Site
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9135
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9135
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 06AC4195 09AK5443 51AK9135
Product Name Connector, Rj45, Jack, R/a, 8P8C, Tht; Lan Category Multicomp Pro Connector Rj45 Jack R/a 8P8C Tht Multicomp Pro Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details