multicomp PRO Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro MC001525

Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9134
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9134
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9134
Product Name Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details