multicomp PRO Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro MC001523

Description
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Description
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro - 51AK9132 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro
51AK9132
Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro 51AK9132
CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONN, RJ45, JACK, R/A, 8P8C, 4PORT, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9132
Product Name Conn, Rj45, Jack, R/a, 8P8C, 4Port, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details