multicomp PRO Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro MC001522

Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9131 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9131
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9131
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9131
Product Name Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details