multicomp PRO Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro MC001517

Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9130 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9130
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9130
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; ConnectorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9130
Product Name Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details