multicomp PRO Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro MC001516

Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Description
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro - 51AK9129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
51AK9129
Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro 51AK9129
CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, R/A, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK9129
Product Name Connector, Rj45, Jack, R/a, 8P8C, Tht; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black - 70080791 - Allied Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Termination Solder
Mounting Snap-in
View Details
2 suppliers