multicomp PRO Rf Coax, Adaptor, Sma Plug To N Jack; Convert From Coax Type Multicomp Pro MC001510

Description
RF COAX, ADAPTOR, SMA PLUG TO N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
Description
RF COAX, ADAPTOR, SMA PLUG TO N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coax Adapter, SMA Male to N Female, is designed for inter-series coaxial connections. It features a straight adapter body style, allowing for seamless conversion from SMA plug to N jack. The adapter is constructed with a PTFE insulator and copper components, ensuring reliable performance. It is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions of the adapter are specified in millimeters, with a length of 15.4 mm and a width of 8.8 mm. This product is part of the Multicomp Pro series, which is known for its quality and reliability in RF applications.

Datasheet Summary
Powered by GS/AI

The RF Coax Adapter, SMA Male to N Female, is designed for inter-series coaxial connections. It features a straight adapter body style, allowing for seamless conversion from SMA plug to N jack. The adapter is constructed with a PTFE insulator and copper components, ensuring reliable performance. It is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions of the adapter are specified in millimeters, with a length of 15.4 mm and a width of 8.8 mm. This product is part of the Multicomp Pro series, which is known for its quality and reliability in RF applications.

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Adaptor, Sma Plug To N Jack; Convert From Coax Type Multicomp Pro - 06AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Adaptor, Sma Plug To N Jack; Convert From Coax Type Multicomp Pro
06AC6109
Rf Coax, Adaptor, Sma Plug To N Jack; Convert From Coax Type Multicomp Pro 06AC6109
RF COAX, ADAPTOR, SMA PLUG TO N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes

RF COAX, ADAPTOR, SMA PLUG TO N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 06AC6109
Product Name Rf Coax, Adaptor, Sma Plug To N Jack; Convert From Coax Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057275-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details