multicomp PRO Rf Cable Assy, N Jack-Sma Plug, 200Mm; Connector Type A Multicomp Pro MC001509

Description
RF CABLE ASSY, N JACK-SMA PLUG, 200MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, N JACK-SMA PLUG, 200MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, N Jack-Sma Plug, 200Mm; Connector Type A Multicomp Pro - 06AC2411 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Jack-Sma Plug, 200Mm; Connector Type A Multicomp Pro
06AC2411
Rf Cable Assy, N Jack-Sma Plug, 200Mm; Connector Type A Multicomp Pro 06AC2411
RF CABLE ASSY, N JACK-SMA PLUG, 200MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, N JACK-SMA PLUG, 200MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2411
Product Name Rf Cable Assy, N Jack-Sma Plug, 200Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Programming cable - KDI-PPA-3-BU9 - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Connector Type 9-pin/9-pin Straight socket/straight plug Sub-D/Sub-D
View Details
2 suppliers
System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details