multicomp PRO Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro MC001507

Description
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro - 06AC2409 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
06AC2409
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro 06AC2409
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2409
Product Name Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details