multicomp PRO Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro MC001505

Description
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2407 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
06AC2407
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro 06AC2407
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2407
Product Name Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details