multicomp PRO Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro MC001504

Description
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro - 06AC2406 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
06AC2406
Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro 06AC2406
RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSY, N JACK-SMA PLUG, 100MM; Connector Type A:N Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2406
Product Name Rf Cable Assy, N Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details