multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro MC001497

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro - 06AC2399 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro
06AC2399
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro 06AC2399
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2399
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1407621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details