multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro MC001496

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro
06AC2398
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro 06AC2398
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2398
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details