multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro MC001493

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2395 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro
06AC2395
Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro 06AC2395
RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2395
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers