multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro MC001492

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro - 06AC2394 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro
06AC2394
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro 06AC2394
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2394
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details