multicomp PRO Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro MC001484

Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlueRoHS Compliant: Yes
Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlueRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features an SMA Bulkhead Jack to SMA Plug configuration, designed for applications requiring a 50,Ѷ impedance. It operates effectively across a frequency range from DC to 6 GHz, making it suitable for various RF applications. The maximum working voltage is rated at 335 Vrms, with a dielectric withstanding voltage of 750 Vrms. The assembly includes a 150mm blue coaxial cable with a diameter of 1.37mm, ensuring flexibility and ease of installation. The VSWR is specified at a maximum of 1.65:1, and the insertion loss does not exceed -1.3 dB. This product is RoHS compliant, indicating it meets environmental standards. Engineers should consider this cable assembly for projects that require reliable RF connections within the specified frequency range and electrical performance parameters.

Datasheet Summary
Powered by GS/AI

The RF Cable Assembly features an SMA Bulkhead Jack to SMA Plug configuration, designed for applications requiring a 50,Ѷ impedance. It operates effectively across a frequency range from DC to 6 GHz, making it suitable for various RF applications. The maximum working voltage is rated at 335 Vrms, with a dielectric withstanding voltage of 750 Vrms. The assembly includes a 150mm blue coaxial cable with a diameter of 1.37mm, ensuring flexibility and ease of installation. The VSWR is specified at a maximum of 1.65:1, and the insertion loss does not exceed -1.3 dB. This product is RoHS compliant, indicating it meets environmental standards. Engineers should consider this cable assembly for projects that require reliable RF connections within the specified frequency range and electrical performance parameters.

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2386 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
06AC2386
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro 06AC2386
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlueRoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2386
Product Name Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1713727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details