multicomp PRO Rf Cable Assy, Sma Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro MC001483

Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlueRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro - 06AC2385 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
06AC2385
Rf Cable Assy, Sma Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro 06AC2385
RF CABLE ASSY, SMA JACK-SMA PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlueRoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 100MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2385
Product Name Rf Cable Assy, Sma Jack-Sma Plug, 100Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details