multicomp PRO Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro MC001481

Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2383 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
06AC2383
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro 06AC2383
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:- RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2383
Product Name Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1123924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details