multicomp PRO Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro MC001478

Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes
Description
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable Assembly, SMA Jack to SMA Plug, measures 150mm in length and features a 50,Ѷ impedance. It operates effectively within a frequency range of DC to 6 GHz, making it suitable for various RF applications. The maximum working voltage is rated at 335 Vrms, with a dielectric withstanding voltage of 750 Vrms. The assembly includes a crimp SMA bulkhead jack and a crimp SMA straight plug, both designed for 1.37mm coaxial cable. The cable is red in color and is accompanied by heat shrink tubing for secure connections. The maximum VSWR is specified at 1.65:1, and the insertion loss does not exceed -1.3 dB. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The RF Cable Assembly, SMA Jack to SMA Plug, measures 150mm in length and features a 50,Ѷ impedance. It operates effectively within a frequency range of DC to 6 GHz, making it suitable for various RF applications. The maximum working voltage is rated at 335 Vrms, with a dielectric withstanding voltage of 750 Vrms. The assembly includes a crimp SMA bulkhead jack and a crimp SMA straight plug, both designed for 1.37mm coaxial cable. The cable is red in color and is accompanied by heat shrink tubing for secure connections. The maximum VSWR is specified at 1.65:1, and the insertion loss does not exceed -1.3 dB. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2380 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
06AC2380
Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro 06AC2380
RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-SMA PLUG, 150MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2380
Product Name Rf Cable Assy, Sma Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1684508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details