multicomp PRO Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro MC001475

Description
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey, Transparent RoHS Compliant: Yes
Description
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey, Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro - 02AC9891 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro
02AC9891
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro 02AC9891
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey, Transparent RoHS Compliant: Yes

ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbonate; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AC9891
Product Name Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro
Length 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details