multicomp PRO Rf Coax, Sma Plug, Cable Mount; Connector Type Multicomp Pro MC001465

Description
RF COAX, SMA PLUG, CABLE MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMA PLUG, CABLE MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Sma Plug, Cable Mount; Connector Type Multicomp Pro - 03AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Plug, Cable Mount; Connector Type Multicomp Pro
03AC3067
Rf Coax, Sma Plug, Cable Mount; Connector Type Multicomp Pro 03AC3067
RF COAX, SMA PLUG, CABLE MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes

RF COAX, SMA PLUG, CABLE MOUNT; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 03AC3067
Product Name Rf Coax, Sma Plug, Cable Mount; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1-1337488-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details