multicomp PRO Rf Coax, Smc Plug, 50-75Ohm, Cable Mount; Connector Type Multicomp Pro MC001464

Description
RF COAX, SMC PLUG, 50-75OHM, CABLE MOUNT; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet
Description
RF COAX, SMC PLUG, 50-75OHM, CABLE MOUNT; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Smc Plug, 50-75Ohm, Cable Mount; Connector Type Multicomp Pro - 03AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smc Plug, 50-75Ohm, Cable Mount; Connector Type Multicomp Pro
03AC3066
Rf Coax, Smc Plug, 50-75Ohm, Cable Mount; Connector Type Multicomp Pro 03AC3066
RF COAX, SMC PLUG, 50-75OHM, CABLE MOUNT; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

RF COAX, SMC PLUG, 50-75OHM, CABLE MOUNT; Connector Type:SMC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 03AC3066
Product Name Rf Coax, Smc Plug, 50-75Ohm, Cable Mount; Connector Type Multicomp Pro
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coaxial Adapters - 5463052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details