multicomp PRO Power Entry, Plug, Panel Mount, Grey; Product Range Multicomp Pro MC001463

Description
POWER ENTRY, PLUG, PANEL MOUNT, GREY; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, PANEL MOUNT, GREY; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, Panel Mount, Grey; Product Range Multicomp Pro - 01AC4914 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, Panel Mount, Grey; Product Range Multicomp Pro
01AC4914
Power Entry, Plug, Panel Mount, Grey; Product Range Multicomp Pro 01AC4914
POWER ENTRY, PLUG, PANEL MOUNT, GREY; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

POWER ENTRY, PLUG, PANEL MOUNT, GREY; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4914
Product Name Power Entry, Plug, Panel Mount, Grey; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details