multicomp PRO Power Entry, Plug, Panel Mount, Blue; Product Range Multicomp Pro MC001462

Description
POWER ENTRY, PLUG, PANEL MOUNT, BLUE; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, PANEL MOUNT, BLUE; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, Panel Mount, Blue; Product Range Multicomp Pro - 01AC4913 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, Panel Mount, Blue; Product Range Multicomp Pro
01AC4913
Power Entry, Plug, Panel Mount, Blue; Product Range Multicomp Pro 01AC4913
POWER ENTRY, PLUG, PANEL MOUNT, BLUE; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

POWER ENTRY, PLUG, PANEL MOUNT, BLUE; Product Range:-; Gender:Plug; Voltage Rating:240V; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4913
Product Name Power Entry, Plug, Panel Mount, Blue; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers