multicomp PRO Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Multicomp Pro MC001356

Description
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Multicomp Pro - 06AC1196 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Multicomp Pro
06AC1196
Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Multicomp Pro 06AC1196
TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:1 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 14AWG; No. of Rows:1 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06AC1196
Product Name Terminal Block, Barrier, 10Pos, 14Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-36D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details