multicomp PRO Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Multicomp Pro MC001355

Description
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Multicomp Pro - 06AC1195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Multicomp Pro
06AC1195
Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Multicomp Pro 06AC1195
TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 14AWG; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06AC1195
Product Name Terminal Block, Barrier, 8Pos, 14Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7769-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2224.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details