multicomp PRO Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Multicomp Pro MC001354

Description
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Multicomp Pro - 06AC1194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Multicomp Pro
06AC1194
Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Multicomp Pro 06AC1194
TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 14AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06AC1194
Product Name Terminal Block, Barrier, 6Pos, 14Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.952 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details