multicomp PRO Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Multicomp Pro MC001349

Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Multicomp Pro - 92Y9314 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Multicomp Pro
92Y9314
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Multicomp Pro 92Y9314
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92Y9314
Product Name Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2865.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details