multicomp PRO Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Multicomp Pro MC001348

Description
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Multicomp Pro - 92Y9313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Multicomp Pro
92Y9313
Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Multicomp Pro 92Y9313
TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92Y9313
Product Name Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-05D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details