multicomp PRO Terminal Block, Barrier, 8Pos, 2Row/14Mm; No. Of Rows Multicomp Pro MC001347

Description
TERMINAL BLOCK, BARRIER, 8POS, 2ROW/14MM; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, 2ROW/14MM; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, 2Row/14Mm; No. Of Rows Multicomp Pro - 92Y9312 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 2Row/14Mm; No. Of Rows Multicomp Pro
92Y9312
Terminal Block, Barrier, 8Pos, 2Row/14Mm; No. Of Rows Multicomp Pro 92Y9312
TERMINAL BLOCK, BARRIER, 8POS, 2ROW/14MM; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 2ROW/14MM; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92Y9312
Product Name Terminal Block, Barrier, 8Pos, 2Row/14Mm; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details