multicomp PRO Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro MC001346

Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro - 92Y9311 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro
92Y9311
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro 92Y9311
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92Y9311
Product Name Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details