multicomp PRO Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Multicomp Pro MC001345

Description
TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Multicomp Pro - 92Y9310 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Multicomp Pro
92Y9310
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Multicomp Pro 92Y9310
TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92Y9310
Product Name Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3239 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details