RF CONNECTOR, STRAIGHT JACK, PCB MOUNT; Connector Type:RF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 92Y9308 |
| Product Name | Rf Connector, Straight Jack, Pcb Mount; Connector Type Multicomp Pro |
| Gender | Female / Jack |