multicomp PRO Fuse Brass Terminal, Rl5K; Fuse Holder Type Multicomp MC001298

Description
FUSE BRASS TERMINAL, RL5K; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
FUSE BRASS TERMINAL, RL5K; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Brass Terminal, Rl5K; Fuse Holder Type Multicomp - 40AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Brass Terminal, Rl5K; Fuse Holder Type Multicomp
40AH4547
Fuse Brass Terminal, Rl5K; Fuse Holder Type Multicomp 40AH4547
FUSE BRASS TERMINAL, RL5K; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

FUSE BRASS TERMINAL, RL5K; Fuse Holder Type:-; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 40AH4547
Product Name Fuse Brass Terminal, Rl5K; Fuse Holder Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1161-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-709B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details