multicomp PRO Phone Audio Connector, Jack, 4Pos, 3.5Mm; No. Of Contacts Multicomp Pro MC001297

Description
PHONE AUDIO CONNECTOR, JACK, 4POS, 3.5MM; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, JACK, 4POS, 3.5MM; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Jack, 4Pos, 3.5Mm; No. Of Contacts Multicomp Pro - 96Y5951 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Jack, 4Pos, 3.5Mm; No. Of Contacts Multicomp Pro
96Y5951
Phone Audio Connector, Jack, 4Pos, 3.5Mm; No. Of Contacts Multicomp Pro 96Y5951
PHONE AUDIO CONNECTOR, JACK, 4POS, 3.5MM; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, JACK, 4POS, 3.5MM; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y5951
Product Name Phone Audio Connector, Jack, 4Pos, 3.5Mm; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products