multicomp PRO Phone Audio Connector, Jack, 5Pos, 3.5Mm; No. Of Contacts Multicomp Pro MC001294

Description
PHONE AUDIO CONNECTOR, JACK, 5POS, 3.5MM; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, JACK, 5POS, 3.5MM; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Jack, 5Pos, 3.5Mm; No. Of Contacts Multicomp Pro - 96Y5948 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Jack, 5Pos, 3.5Mm; No. Of Contacts Multicomp Pro
96Y5948
Phone Audio Connector, Jack, 5Pos, 3.5Mm; No. Of Contacts Multicomp Pro 96Y5948
PHONE AUDIO CONNECTOR, JACK, 5POS, 3.5MM; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, JACK, 5POS, 3.5MM; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y5948
Product Name Phone Audio Connector, Jack, 5Pos, 3.5Mm; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details