multicomp PRO Conn, Jack4Pos, Pcb; No. Of Contacts Multicomp Pro MC001293

Description
CONN, JACK4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
CONN, JACK4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Jack4Pos, Pcb; No. Of Contacts Multicomp Pro - 96Y5947 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Jack4Pos, Pcb; No. Of Contacts Multicomp Pro
96Y5947
Conn, Jack4Pos, Pcb; No. Of Contacts Multicomp Pro 96Y5947
CONN, JACK4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONN, JACK4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y5947
Product Name Conn, Jack4Pos, Pcb; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers