multicomp PRO Enclosure; Enclosure Type Multicomp Pro MC001288

Description
ENCLOSURE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:105mm; External Width - Metric:105mm; External Depth - Metric:55mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:105mm; External Width - Metric:105mm; External Depth - Metric:55mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Enclosure Type Multicomp Pro - 99Y1901 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Enclosure Type Multicomp Pro
99Y1901
Enclosure; Enclosure Type Multicomp Pro 99Y1901
ENCLOSURE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:105mm; External Width - Metric:105mm; External Depth - Metric:55mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

ENCLOSURE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:105mm; External Width - Metric:105mm; External Depth - Metric:55mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y1901
Product Name Enclosure; Enclosure Type Multicomp Pro
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 2.17 inch (55 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers