The Hand Crimp Tool, part number 84Y6334, is designed for crimping a variety of insulated terminals and connectors, specifically for wire sizes ranging from 22 to 10 AWG stranded copper wire. It features a fixed die for crimping nylon, vinyl, and PC insulated terminals. The tool incorporates a ratchet mechanism that ensures a complete crimp before releasing, enhancing reliability during use. Weighing 570 grams, it is constructed for ease of handling and operation. The front of the crimping dies is marked with a color code to indicate the appropriate wire size ranges, facilitating accurate usage.
HAND CRIMP TOOL, 22-10AWG INSU TERM/CONN; Crimp Tool Type:Hand; For Use With:22-10AWG Insulated Terminals & Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 84Y6334 |
| Product Name | Hand Crimp Tool, 22-10Awg Insu Term/conn; Crimp Tool Type Multicomp Pro |
| Tool Type | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko Latch