multicomp PRO Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro MC001232

Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro - 94Y9452 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
94Y9452
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro 94Y9452
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9452
Product Name Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
Length 1.19 inch (30.23 mm)
Width 1.42 inch (36 mm)
Depth 3.54 inch (90 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details