multicomp PRO Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001225

Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 94Y9445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
94Y9445
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro 94Y9445
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9445
Product Name Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers