multicomp PRO Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001219

Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 94Y9439 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
94Y9439
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro 94Y9439
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:58mm; External Depth - Metric:64mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9439
Product Name Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 1.38 inch (35.05 mm)
Width 2.28 inch (58 mm)
Depth 2.52 inch (64 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
5 suppliers