multicomp PRO Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro MC001217

Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro - 94Y9437 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
94Y9437
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro 94Y9437
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9437
Product Name Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
Length 3.57 inch (90.7 mm)
Width 6.3 inch (160 mm)
Depth 10.24 inch (260 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
5 suppliers