multicomp PRO Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro MC001205

Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro - 94Y9425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
94Y9425
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro 94Y9425
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:45mm; External Depth - Metric:50mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9425
Product Name Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
Length 1.19 inch (30.23 mm)
Width 1.77 inch (45 mm)
Depth 1.97 inch (50 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details