multicomp PRO Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001190

Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.65mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.65mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 94Y9410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
94Y9410
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro 94Y9410
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.65mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.65mm; External Width - Metric:52.5mm; External Depth - Metric:102.6mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9410
Product Name Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 1.01 inch (25.65 mm)
Width 2.07 inch (52.5 mm)
Depth 4.04 inch (103 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHMH6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers