multicomp PRO Speaker Connector, Rcpt, 4Pos, Cable; Product Range Multicomp Pro MC001161

Description
SPEAKER CONNECTOR, RCPT, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, RCPT, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Rcpt, 4Pos, Cable; Product Range Multicomp Pro - 84Y6324 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Rcpt, 4Pos, Cable; Product Range Multicomp Pro
84Y6324
Speaker Connector, Rcpt, 4Pos, Cable; Product Range Multicomp Pro 84Y6324
SPEAKER CONNECTOR, RCPT, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes

SPEAKER CONNECTOR, RCPT, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y6324
Product Name Speaker Connector, Rcpt, 4Pos, Cable; Product Range Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details