multicomp PRO Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro MC001145

Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:159.5mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:159.5mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro - 84Y6308 - Newark, An Avnet Company
Chicago, IL, United States
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
84Y6308
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro 84Y6308
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:159.5mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:159.5mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6308
Product Name Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
Length 2.26 inch (57.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details