multicomp PRO Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro MC001143

Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro - 84Y6306 - Newark, An Avnet Company
Chicago, IL, United States
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
84Y6306
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro 84Y6306
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:71mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6306
Product Name Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
Length 2.26 inch (57.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details