multicomp PRO Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro MC001138

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro - 91Y1262 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
91Y1262
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro 91Y1262
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1262
Product Name Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
Length 2.37 inch (60.2 mm)
Width 3.15 inch (80 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers